Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP28490DN-LF-Z

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP28490DN-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP28490DN-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP28490DN-LF-Z-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28490DN-LF-Z - 732839-MP28490DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28490DN-LF-Z
732839-MP28490DN-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28490DN-LF-Z 732839-MP28490DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732839-MP28490DN-LF- Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 5A Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 15V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 0.8V Switching Frequency: 420kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 30V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 732839-MP28490DN-LF-Z
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOICE
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 15V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 420kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 30V

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP28490DN-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP28490DN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP28490DN-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP28490DN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP28490DN-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP28490DN-LF-Z
IC REG BUCK ADJUSTABLE 5A 8SOIC

IC REG BUCK ADJUSTABLE 5A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP28490DN-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP28490DN-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP28490DN-LF-Z
IC REG BUCK ADJ 5A 8SOIC

IC REG BUCK ADJ 5A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP28490DN-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP28490DN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP28490DN-LF-Z
IC REG BUCK ADJUSTABLE 5A 8SOIC

IC REG BUCK ADJUSTABLE 5A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP28490DN-LF-Z-ND 732839-MP28490DN-LF-Z MP28490DN-LF-Z MP28490DN-LF-Z MP28490DN-LF-Z MP28490DN-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28490DN-LF-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 15 volts 15 volts 0.8000 to 15 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data