ULTRA-LOW 500NA IQ, 2-5.5V, 300M
ULTRA-LOW 500NA IQ, 2-5.5V, 300M
ULTRA-LOW 500NA IQ, 2-5.5V, 300M
ULTRA-LOW 500NA IQ, 2-5.5V, 300M
ULTRA-LOW 500NA IQ, 2-5.5V, 300M
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 1.5MHz 12-CSP (1.2x1.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-MP28310GC-ZCT-ND | MP28310GC-Z | MP28310GC-Z | MP28310GC-Z |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||
| Package Type | Other; 12-UFBGA, CSPBGA | Other; 12-UFBGA, CSPBGA | Other; 12-UFBGA, CSPBGA | |
| Output Voltage | 1.2 volts | |||
| IOUT | 0.3000 amps | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |