Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 700mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 700mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 700mA 12-VFQFN
IC REG ULTRA-LOW 500NA IQ WIDE
IC REG BUCK ADJ 700MA 12QFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 700mA 12-VFQFN
Switching Voltage Regulators Ultra-Low 500nA IQ, Wide Input 2-5.5V,700mA Step-Down Regulator Plus 300nA IQ,100mA LDO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP28301GG-PTR-ND | MP28301GG-P | MP28301GG-P | MP28301GG-P | MP28301GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 3.3 volts | 1.8 volts | 1.8 to 3.3 volts |