Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927722-MP28300GG-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.782V 2 Output 300mA 12-VFQFN
Package: 12-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP28300
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 1.782V 2 Output 300mA 12-VFQFN
IC REG BUCK ADJ 300MA DL 12QFN
IC REG BUCK ADJ 300MA DL 12QFN
Buck Switching Regulator IC Positive Adjustable 1.782V 2 Output 300mA 12-VFQFN
Switching Voltage Regulators Ultra-Low 500nA Iq, Wide Input 2V-5.5V, 300mA Step-Down Regulator plus 100mA LDO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927722-MP28300GG-Z | MP28300GG-Z-ND | MP28300GG-Z | MP28300GG-Z | MP28300GG-Z | MP28300GG-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28300GG-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 12-QFN (2x2) | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |