Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 3A 12-TFQFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041761-MP28258DD-A-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-QFN (2x3)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.815V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4.2V
Voltage Regulators - Switching Regulators 3A 4.2V-20V Sync Step-Down Converter
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 3A 12-TFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 12QFN
IC REG BUCK ADJUSTABLE 3A 12QFN
IC REG BUCK ADJ 3A 12QFN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP28258DD-A-LF-Z-ND | 041761-MP28258DD-A-LF-Z | 541-MP28258DD-A-LF-Z | MP28258DD-A-LF-Z | MP28258DD-A-LF-Z | MP28258DD-A-LF-Z | MP28258DD-A-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28258DD-A-LF-Z | Voltage Regulators - Switching Regulators 3A 4.2V-20V Sync Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 12-TFQFN Exposed Pad | Other; 12-QFN (2x3) | Other; 12-TFQFN Exposed Pad | Other; 12-TFQFN Exposed Pad | Other; 12-TFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8150 to 13 volts | 0.8150 volts | 0.8150 to 13 volts | 0.8150 volts | 0.8150 volts |