Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP28257DD-LF-P

Description
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP28257DD-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP28257DD-LF-P-ND
Voltage Regulators - DC DC Switching Regulators MP28257DD-LF-P-ND
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28257DD-LF-P - 885603-MP28257DD-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28257DD-LF-P
885603-MP28257DD-LF-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28257DD-LF-P 885603-MP28257DD-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885603-MP28257DD-LF- P Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad Package: Reel - TR Package: 12-TFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP28257 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885603-MP28257DD-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad
Package: Reel - TR
Package: 12-TFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP28257
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP28257DD-LF-P - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP28257DD-LF-P
Voltage Regulators - DC DC Switching Regulators MP28257DD-LF-P
IC REG BUCK ADJUSTABLE 4A 12QFN

IC REG BUCK ADJUSTABLE 4A 12QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP28257DD-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP28257DD-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP28257DD-LF-P
IC REG BUCK ADJUSTABLE 4A 12QFN

IC REG BUCK ADJUSTABLE 4A 12QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP28257DD-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP28257DD-LF-P
Voltage Regulators - DC DC Switching Regulators MP28257DD-LF-P
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 12-TFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP28257DD-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP28257DD-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP28257DD-LF-P
IC REG BUCK ADJ 4A 12QFN

IC REG BUCK ADJ 4A 12QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP28257DD-LF-P-ND 885603-MP28257DD-LF-P MP28257DD-LF-P MP28257DD-LF-P MP28257DD-LF-P MP28257DD-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28257DD-LF-P Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 12-TFQFN Exposed Pad Other; 12-QFN (2x3) Other; 12-TFQFN Exposed Pad Other; 12-TFQFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.8150 to 13 volts 0.8150 volts 0.8150 to 13 volts 0.8150 volts
Unlock Full Specs
to access all available technical data