IC REG BUCK ADJ 3A 14QFN
NRFND: FOR NEW DESIGNS, RECOMMEN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-VFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP28253EL-LF-Z | MP28253EL-LF-Z | MP28253EL-LF-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 21 volts |
| IOUT | 3 amps | 3 amps | 3 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |