Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178306-MP28253EL-LF
Number of Outputs: 1
Output Current: 3 A
Output Voltage: 21 V
Categories: Custom Parts
Case / Package: QFN
Max Input Voltage: 21 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
RoHS: Compliant
Min Input Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178306-MP28253EL-LF-P |
| Product Name | Custom Parts - Custom Parts (J - M) - MP28253EL-LF-P |