IC REG BUCK ADJ 2A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 2A 14-VFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP28252EL-LF-P | MP28252EL-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8500 volts | 0.8500 to 18.9 volts |
| IOUT | 2 amps | 2 amps |
| fsw | 300 to 2000 kHz | 300 to 2000 kHz |