Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807669-MP28251GD-P
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 14-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
Maximum Output Voltage: 17V
Manufacturer Package: 14-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
IC REG BUCK ADJUSTABLE 4A 14QFN
Voltage Regulators - Switching Regulators 20V, 4A Sync Step down Converter
IC REG BUCK ADJ 4A 14QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 807669-MP28251GD-P | MP28251GD-P-ND | MP28251GD-P | MP28251GD-P | 541-MP28251GD-P | MP28251GD-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28251GD-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 20V, 4A Sync Step down Converter | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 17 volts | 0.8000 to 17 volts | 0.8000 to 17 volts | 0.8000 volts |