Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801622-MP28223DD-LF-
Packaging: Reel
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC REG BUCK 6V 1.5A SYNC
IC REG BUCK 6V 1.5A SYNC
Switching Regulator IC Output
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 801622-MP28223DD-LF-Z | MP28223DD-LF-Z | MP28223DD-LF-Z | MP28223DD-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28223DD-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Active | Active |