IC REG BUCK PROG 1A 12CSP
IC REG BUCK PROG 1A 12CSP
IC REG BUCK PROG 1A 12CSP
Buck Switching Regulator IC Positive Programmable 1 Output 1A 12-UFBGA, CSPBGA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP28210GC-PTR-ND | MP28210GC-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | Other; 12-UFBGA, CSPBGA | Other; 12-UFBGA, CSPBGA |
| Special Features | Synchronous Rectification | |
| IOUT | 1 amps | 1 amps |