Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 12-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 805685-MP28200GG-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 3.3V
Manufacturer Package: 12-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 12-VFQFN
IC REG BUCK ADJ 200MA 12QFN
IC REG BUCK ADJ 200MA 12QFN
Switching Voltage Regulators Ultra-Low 500nA Iq, High Efficiency,Wide Input 2V-5.5V, 1.5MHz,200mA, Step-Down Regulator
IC REG BUCK ADJ 200MA 12QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1622-6-ND | 805685-MP28200GG-Z | MP28200GG-Z | MP28200GG-Z | MP28200GG-Z | MP28200GG-Z | MP28200GG-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28200GG-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 3.3 volts | 3.3 volts | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 volts |