Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927720-MP28200GG-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 12-VFQFN
Package: 12-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP28200
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 200MA 12QFN
IC REG BUCK ADJ 200MA 12QFN
IC REG BUCK ADJ 200MA 12QFN
Switching Voltage Regulators Ultra-Low 500nA Iq, High Efficiency,Wide Input 2V-5.5V, 1.5MHz,200mA, Step-Down Regulator
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 12-VFQFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927720-MP28200GG-P | MP28200GG-P | MP28200GG-P | MP28200GG-P | MP28200GG-P | MP28200GG-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28200GG-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-QFN (2x2) | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| fsw | 1500 kHz | 1500 kHz | 1500 kHz | 1500 kHz | ||
| Configuration / Function | Buck |