Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck-Boost, 125Degc; Topology Monolithic Power Systems (Mps) MP28167GQ-P

Description
DC/DC CONV, SYNC BUCK-BOOST, 125DEGC; Topology:Synchronous Buck-Boost; Input Voltage Min:2.8V; Input Voltage Max:22V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK-BOOST, 125DEGC; Topology:Synchronous Buck-Boost; Input Voltage Min:2.8V; Input Voltage Max:22V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck-Boost, 125Degc; Topology Monolithic Power Systems (Mps) - 24AJ1508 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck-Boost, 125Degc; Topology Monolithic Power Systems (Mps)
24AJ1508
Dc/dc Conv, Sync Buck-Boost, 125Degc; Topology Monolithic Power Systems (Mps) 24AJ1508
DC/DC CONV, SYNC BUCK-BOOST, 125DEGC; Topology:Synchronous Buck-Boost; Input Voltage Min:2.8V; Input Voltage Max:22V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK-BOOST, 125DEGC; Topology:Synchronous Buck-Boost; Input Voltage Min:2.8V; Input Voltage Max:22V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Switching Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24AJ1508
Product Name Dc/dc Conv, Sync Buck-Boost, 125Degc; Topology Monolithic Power Systems (Mps)
Frequency 500kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details