2.8V TO 22V VIN, 3A IOUT, INTEGR
2.8V TO 22V VIN, 3A IOUT, INTEGR
2.8V TO 22V VIN, 3A IOUT, INTEGR
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP28167GQ-N-PDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 20.47 volts |