Buck, Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A 11-VFQFN
Buck, Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A 11-VFQFN
Buck, Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A 11-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806237-MP28164GD-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 4.2A
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.2V
Voltage - Output (Min/Fixed): 1.5V
Synchronous Rectifier: No
Supplier Device Package: 11-QFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5V
Manufacturer Package: 11-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC REG BUCK BST ADJ 4.2A 11QFN
Buck, Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A 11-VFQFN
IC REG BUCK BST ADJ 4.2A 11QFN
IC REG BUCK BST ADJ 4.2A 11QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1621-2-ND | 806237-MP28164GD-Z | MP28164GD-Z | MP28164GD-Z | MP28164GD-Z | MP28164GD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28164GD-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Output Voltage | 1.5 to 5 volts | 5 volts | 1.5 volts | 1.5 to 5 volts | 1.5 volts | |
| IOUT | 4.2 amps | 4.2 amps | 4.2 amps | 4.2 amps | 4.2 amps |