Monolithic Power Systems, Inc. Switching Voltage Regulators MP28164GD-P

Description
Switching Voltage Regulators Hi Eff Sngl Inductor Buck-Boost Converter
Datasheet
Description
Switching Voltage Regulators Hi Eff Sngl Inductor Buck-Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP28164GD-P
Switching Voltage Regulators MP28164GD-P
Switching Voltage Regulators Hi Eff Sngl Inductor Buck-Boost Converter

Switching Voltage Regulators Hi Eff Sngl Inductor Buck-Boost Converter

Buy Now Datasheet
Dc/dc Conv, Buck-Boost, 2Mhz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3409 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3409
Dc/dc Conv, Buck-Boost, 2Mhz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3409
DC/DC CONV, BUCK-BOOST, 2MHZ, 125DEGC; Topology:Buck-Boost; Input Voltage Min:1.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:11Pins; Output Current:4.2A; Output Voltage Min:1.5V RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2MHZ, 125DEGC; Topology:Buck-Boost; Input Voltage Min:1.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:11Pins; Output Current:4.2A; Output Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP28164GD-P 54AH3409
Product Name Switching Voltage Regulators Dc/dc Conv, Buck-Boost, 2Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details