Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28163GQ-P MP28163GQ-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927718-MP28163GQ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP28163 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1148-6, 1589-1148-1, 1589-1148-2
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927718-MP28163GQ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP28163 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1148-6, 1589-1148-1, 1589-1148-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28163GQ-P - 927718-MP28163GQ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28163GQ-P
927718-MP28163GQ-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28163GQ-P 927718-MP28163GQ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927718-MP28163GQ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP28163 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1148-6, 1589-1148-1, 1589-1148-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927718-MP28163GQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP28163
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1148-6, 1589-1148-1, 1589-1148-2

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1148-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1148-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1148-1-ND
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1148-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1148-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1148-2-ND
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1148-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1148-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1148-6-ND
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP28163GQ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP28163GQ-P
Voltage Regulators - DC DC Switching Regulators MP28163GQ-P
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1.3A, 2.9A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP28163GQ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP28163GQ-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP28163GQ-P
IC REG BCK BST 3.3V/ADJ 10QFN

IC REG BCK BST 3.3V/ADJ 10QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP28163GQ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP28163GQ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP28163GQ-P
IC REG BUCK-BST ADJ/1.5V 10QFN

IC REG BUCK-BST ADJ/1.5V 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 927718-MP28163GQ-P 1589-1148-1-ND MP28163GQ-P MP28163GQ-P MP28163GQ-P
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28163GQ-P Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 10-QFN (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck-Boost
Output Voltage Type Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed)
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data