Monolithic Power Systems, Inc. Dc/dc Conv, Buck-Boost, 1.1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP28163GQ-P

Description
DC/DC CONV, BUCK-BOOST, 1.1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.9A; Output Voltage Min:1.5V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 1.1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.9A; Output Voltage Min:1.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 1.1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3408 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1.1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3408
Dc/dc Conv, Buck-Boost, 1.1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3408
DC/DC CONV, BUCK-BOOST, 1.1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.9A; Output Voltage Min:1.5V RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1.1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.9A; Output Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP28163GQ-P
Switching Voltage Regulators MP28163GQ-P
Switching Voltage Regulators High Eff Sgl Indctr buck-boost

Switching Voltage Regulators High Eff Sgl Indctr buck-boost

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3408 MP28163GQ-P
Product Name Dc/dc Conv, Buck-Boost, 1.1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details