Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP28115DQ-LF-P

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP28115DQ-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP28115DQ-LF-P-ND
Voltage Regulators - DC DC Switching Regulators MP28115DQ-LF-P-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28115DQ-LF-P - 927716-MP28115DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28115DQ-LF-P
927716-MP28115DQ-LF-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28115DQ-LF-P 927716-MP28115DQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927716-MP28115DQ-LF- P Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP28115 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927716-MP28115DQ-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP28115
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP28115DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP28115DQ-LF-P
Voltage Regulators - DC DC Switching Regulators MP28115DQ-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP28115DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP28115DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP28115DQ-LF-P
IC REG BUCK ADJ 4A 10QFN

IC REG BUCK ADJ 4A 10QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP28115DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP28115DQ-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP28115DQ-LF-P
IC REG BUCK ADJUSTABLE 4A 10QFN

IC REG BUCK ADJUSTABLE 4A 10QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP28115DQ-LF-P-ND 927716-MP28115DQ-LF-P MP28115DQ-LF-P MP28115DQ-LF-P MP28115DQ-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP28115DQ-LF-P Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 10-VFDFN Exposed Pad Other; 10-QFN (3x3) Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.8000 to 5.4 volts 0.8000 to 5.4 volts 0.8000 volts
Unlock Full Specs
to access all available technical data