Monolithic Power Systems, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MP2735DQG-LF-Z MP2735DQG-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804100-MP2735DQG-LF- Z Packaging: Reel Mounting Style: Surface Mount Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -70dB at 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm Channel Capacitance (CS(off), CD(off)): 55pF Supplier Device Package: 10-QFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 10-VFQFN On-State Resistance (Maximum): 450mOhm Switch Time (Ton, Toff) (Maximum): 36ns, 30ns Current - Leakage (IS(off)) (Maximum): 40nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804100-MP2735DQG-LF- Z Packaging: Reel Mounting Style: Surface Mount Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -70dB at 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm Channel Capacitance (CS(off), CD(off)): 55pF Supplier Device Package: 10-QFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 10-VFQFN On-State Resistance (Maximum): 450mOhm Switch Time (Ton, Toff) (Maximum): 36ns, 30ns Current - Leakage (IS(off)) (Maximum): 40nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MP2735DQG-LF-Z - 804100-MP2735DQG-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MP2735DQG-LF-Z
804100-MP2735DQG-LF-Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MP2735DQG-LF-Z 804100-MP2735DQG-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804100-MP2735DQG-LF- Z Packaging: Reel Mounting Style: Surface Mount Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -70dB at 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm Channel Capacitance (CS(off), CD(off)): 55pF Supplier Device Package: 10-QFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 10-VFQFN On-State Resistance (Maximum): 450mOhm Switch Time (Ton, Toff) (Maximum): 36ns, 30ns Current - Leakage (IS(off)) (Maximum): 40nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804100-MP2735DQG-LF-Z
Packaging: Reel
Mounting Style: Surface Mount
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -70dB at 100kHz
Channel-to-Channel Matching (ΔRon): 10mOhm
Channel Capacitance (CS(off), CD(off)): 55pF
Supplier Device Package: 10-QFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.65V ~ 5.5V
Manufacturer Package: 10-VFQFN
On-State Resistance (Maximum): 450mOhm
Switch Time (Ton, Toff) (Maximum): 36ns, 30ns
Current - Leakage (IS(off)) (Maximum): 40nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Analog Switches, Multiplexers, Demultiplexers - MP2735DQG-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MP2735DQG-LF-Z
Analog Switches, Multiplexers, Demultiplexers MP2735DQG-LF-Z
2 Circuit IC Switch 2:1 450mOhm 10-QFN (1.4x1.8)

2 Circuit IC Switch 2:1 450mOhm 10-QFN (1.4x1.8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 804100-MP2735DQG-LF-Z MP2735DQG-LF-Z
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MP2735DQG-LF-Z Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts
Bandwidth 50 MHz 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products