Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
MONOLITHIC POWER SYSTEMS, INC.
MP2735DQG-LF-P -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Monolithic Power Systems, Inc.
Analog Switches, Multiplexers, Demultiplexers
MP2735DQG-LF-P
Description
2 Circuit IC Switch 2:1 450mOhm 10-QFN (1.4x1.8)
Quarktwin Technology Ltd.
Done
Datasheet
Description
2 Circuit IC Switch 2:1 450mOhm 10-QFN (1.4x1.8)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MP2735DQG-LF-P
Analog Switches, Multiplexers, Demultiplexers
MP2735DQG-LF-P
2 Circuit IC Switch 2:1 450mOhm 10-QFN (1.4x1.8)
2 Circuit IC Switch 2:1 450mOhm 10-QFN (1.4x1.8)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Analog Multiplexers
Product Number
MP2735DQG-LF-P
Product Name
Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1921623P
Specs
Configuration
Dual SPDT
Number of Pins
16
View Details
Texas Instruments
Dual 5V Analog Switch and Multiplexer IC
74CBTD16210DGVRG4
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
5 volts
Min Operating Current
1.5 mA
View Details
2
suppliers
Nexperia B.V.
Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers
74HC4851PW-Q100
View Details
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
54LS157LM
View Details