Monolithic Power Systems, Inc. Power Management - Specialized MP2731GQC-0000-P

Description
PDA's, Portable Audio/Video, Smartphones PMIC 26-QFN (3.5x3.5)
Description
PDA's, Portable Audio/Video, Smartphones PMIC 26-QFN (3.5x3.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2731GQC-0000-P is a highly integrated switch-mode battery charge management device designed for single-cell Li-ion or Li-polymer batteries, capable of delivering up to 4.5A of charging current. It operates within a wide input voltage range of 3.7V to 16V, with a sustainable voltage of up to 22V. The device features a high-efficiency buck charger with up to 92% charge efficiency at 3A and supports USB On-The-Go (OTG) with adjustable output voltage between 4.8V and 5.5V, providing up to 3.0A output. The MP2731GQC incorporates NVDC power path management, allowing for instant-on functionality even with no battery or a deeply discharged battery. It includes safety features such as configurable JEITA for battery temperature protection, a charging safety timer, thermal regulation, and input/system over-voltage protection. The device also features an I²C interface for flexible system parameter setting and status reporting, along with an integrated ADC for monitoring various operational parameters. This product is suitable for applications in portable devices such as smartphones, tablets, and wireless cameras, and is packaged in a compact QFN-26 (3.5mm x 3.5mm) format.

Datasheet Summary
Powered by GS/AI

The MP2731GQC-0000-P is a highly integrated switch-mode battery charge management device designed for single-cell Li-ion or Li-polymer batteries, capable of delivering up to 4.5A of charging current. It operates within a wide input voltage range of 3.7V to 16V, with a sustainable voltage of up to 22V. The device features a high-efficiency buck charger with up to 92% charge efficiency at 3A and supports USB On-The-Go (OTG) with adjustable output voltage between 4.8V and 5.5V, providing up to 3.0A output. The MP2731GQC incorporates NVDC power path management, allowing for instant-on functionality even with no battery or a deeply discharged battery. It includes safety features such as configurable JEITA for battery temperature protection, a charging safety timer, thermal regulation, and input/system over-voltage protection. The device also features an I²C interface for flexible system parameter setting and status reporting, along with an integrated ADC for monitoring various operational parameters. This product is suitable for applications in portable devices such as smartphones, tablets, and wireless cameras, and is packaged in a compact QFN-26 (3.5mm x 3.5mm) format.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MP2731GQC-0000-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MP2731GQC-0000-P
Power Management - Specialized MP2731GQC-0000-P
PDA's, Portable Audio/Video, Smartphones PMIC 26-QFN (3.5x3.5)

PDA's, Portable Audio/Video, Smartphones PMIC 26-QFN (3.5x3.5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP2731GQC-0000-P
Product Name Power Management - Specialized
Type 26-PowerVFQFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details