Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2639AGR-Z MP2639AGR-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 848991-MP2639AGR-Z Features: Charger IC Package: Reel - TR Family Name: MP2639 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1618-2, 1589-1618-1, 1589-1618-6, MP2639AGR-Z-ND
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 848991-MP2639AGR-Z Features: Charger IC Package: Reel - TR Family Name: MP2639 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1618-2, 1589-1618-1, 1589-1618-6, MP2639AGR-Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2639AGR-Z - 848991-MP2639AGR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2639AGR-Z
848991-MP2639AGR-Z
PMIC - PMIC - Battery Chargers - MP2639AGR-Z 848991-MP2639AGR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 848991-MP2639AGR-Z Features: Charger IC Package: Reel - TR Family Name: MP2639 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1618-2, 1589-1618-1, 1589-1618-6, MP2639AGR-Z-ND

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 848991-MP2639AGR-Z
Features: Charger IC
Package: Reel - TR
Family Name: MP2639
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1618-2, 1589-1618-1, 1589-1618-6, MP2639AGR-Z-ND

Buy Now Datasheet
Battery Chargers - MP2639AGR-Z - ODG (Origin Data Global)
Shenzhen, China
Battery Chargers
MP2639AGR-Z
Battery Chargers MP2639AGR-Z
IC BATT CHG LI-ION 2CELL 26QFN

IC BATT CHG LI-ION 2CELL 26QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 848991-MP2639AGR-Z MP2639AGR-Z
Product Name PMIC - PMIC - Battery Chargers - MP2639AGR-Z Battery Chargers
Package Type Other; Reel - TR Other; 26-PowerVFQFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ARM-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3979SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers