Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208680-MP2637GR-Z
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
Charger IC Lithium Ion/Polymer 24-QFN (4x4)
IC BATT CHG LI-ION 1CELL 24QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 208680-MP2637GR-Z | 1589-1617-1-ND | MP2637GR-Z | MP2637GR-Z | MP2637GR-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2637GR-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 24-QFN (4x4) | 24-PowerVFQFN | 24-PowerVFQFN | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 6 volts | 6 volts | 4.2 volts |