IC BATT CHG LI-ION 2-3CELL 28QFN
BATT CHARGER, 12.6V, -40 TO 125DEG C; Battery Type:Li-Ion; Input Voltage:24V; Battery Charge Voltage:12.6V; Charge Current:2A; IC Case / Package:QFN; No. of Pins:28Pins; No. of Cells:3Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CHG LI-ION 2-3CELL 28QFN
IC BATT CHG LI-ION 2-3CELL 28QFN
Charger IC Lithium Ion 28-QFN (4x5)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2619EV-LF-P-ND | 54AH3401 | MP2619EV-LF-P | MP2619EV-LF-P | MP2619EV-LF-P |
| Product Name | PMIC - Battery Chargers | Batt Charger, 12.6V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | ||
| Package Type | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | |||
| Pins | 28 | 28 | |||
| Cells | 2 to 3 |