Win Source Part Number: 966198-MP2617BGL-P
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Temperature
Voltage - Supply (Max): 10V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Package / Case: 20-PowerTFQFN
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MP2617AGL-P; MP2625GL-P; MP2625GL-Z; MCP73871-2CCI/ML; MCP73871-2AAI/ML; MCP73871-2CAI/ML;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1141-6,1589-114
Base Product Number: MP2617
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion 20-QFN (3x4)
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
BATT CHARGER, 4.35V, -40 TO 125DEG C; Battery Type:Li-Ion; Input Voltage:10V; Battery Charge Voltage:4.35V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:20Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 966198-MP2617BGL-P | 1589-1141-1-ND | MP2617BGL-P | MP2617BGL-P | MP2617BGL-P | 54AH3399 |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Batt Charger, 4.35V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | ||
| Cells | 1 | 1 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Features | Lead-Free |