Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 831422-MP2615BGQ-Z
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 16-QFN (3x3)
2A, 1 CELL LI-ION BATTERY CHARGE
2A, 1 CELL LI-ION BATTERY CHARGE
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 831422-MP2615BGQ-Z | MP2615BGQ-Z | MP2615BGQ-Z | MP2615BGQ-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2615BGQ-Z | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | 16-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Cell Type | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer |