Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2610ER-LF-P MP2610ER-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059367-MP2610ER-LF-P Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059367-MP2610ER-LF-P Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2610ER-LF-P - 059367-MP2610ER-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2610ER-LF-P
059367-MP2610ER-LF-P
PMIC - PMIC - Battery Chargers - MP2610ER-LF-P 059367-MP2610ER-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059367-MP2610ER-LF-P Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059367-MP2610ER-LF-P
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 059367-MP2610ER-LF-P
Product Name PMIC - PMIC - Battery Chargers - MP2610ER-LF-P
Package Type Other; 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A5932GESSR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Regulator Category Linear
View Details