Monolithic Power Systems, Inc. PMIC - Battery Chargers MP26056DQ-LF-P

Description
IC BATT CHG LI-ION 1CELL 10QFN
Request a Quote
Description
IC BATT CHG LI-ION 1CELL 10QFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP26056DQ-LF-P is a linear battery charger designed for single-cell Li-Ion or Li-Polymer batteries. It features dual programmable constant current settings and can handle input surges up to 28V, making it suitable for various applications. The device operates within a wide input voltage range of 3.5V to 6.5V and includes constant current (CC) and constant voltage (CV) charging modes, along with reverse current blocking and trickle charge capabilities. Safety features include programmable battery full thresholds, thermal shutdown to limit die temperature, and battery temperature monitoring. The charger also provides fault and charge status indicators, ensuring reliable operation. It is packaged in a compact 10-pin 3mm x 3mm QFN format, making it suitable for space-constrained designs. The MP26056DQ-LF-P is ideal for applications such as cell phones, digital cameras, smartphones, PDAs, and MP3 players.

Datasheet Summary
Powered by GS/AI

The MP26056DQ-LF-P is a linear battery charger designed for single-cell Li-Ion or Li-Polymer batteries. It features dual programmable constant current settings and can handle input surges up to 28V, making it suitable for various applications. The device operates within a wide input voltage range of 3.5V to 6.5V and includes constant current (CC) and constant voltage (CV) charging modes, along with reverse current blocking and trickle charge capabilities. Safety features include programmable battery full thresholds, thermal shutdown to limit die temperature, and battery temperature monitoring. The charger also provides fault and charge status indicators, ensuring reliable operation. It is packaged in a compact 10-pin 3mm x 3mm QFN format, making it suitable for space-constrained designs. The MP26056DQ-LF-P is ideal for applications such as cell phones, digital cameras, smartphones, PDAs, and MP3 players.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MP26056DQ-LF-P-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MP26056DQ-LF-P-ND
PMIC - Battery Chargers MP26056DQ-LF-P-ND
IC BATT CHG LI-ION 1CELL 10QFN

IC BATT CHG LI-ION 1CELL 10QFN

Buy Now Datasheet
Battery Chargers - MP26056DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP26056DQ-LF-P
Battery Chargers MP26056DQ-LF-P
Charger IC Lithium Ion/Polymer 10-QFN (3x3)

Charger IC Lithium Ion/Polymer 10-QFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - MP26056DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP26056DQ-LF-P
PMIC - Battery Chargers MP26056DQ-LF-P
IC BATT CHG LI-ION 1CELL 10QFN

IC BATT CHG LI-ION 1CELL 10QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP26056DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP26056DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP26056DQ-LF-P
IC BATT CHG LI-ION 1CELL 10QFN

IC BATT CHG LI-ION 1CELL 10QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MP26056DQ-LF-P-ND MP26056DQ-LF-P MP26056DQ-LF-P MP26056DQ-LF-P
Product Name PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Pins 10
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916979P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 14
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - FAN5421BUCX - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Charge Current 1500 mA
View Details
BQ24108 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell - BQ24108RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers