Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078953-MP2565DQ-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Family Name: MP2565
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 47V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT3481EMSE#TR; LT3480MPMSE#TR; LT3694-1EFE#TRPBF;
Introduction Date: January 24, 2010
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive
Quantity per package: 5k pcs
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 2.5A 10QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 2.5A 10QFN
IC REG BUCK ADJ 2.5A 10QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078953-MP2565DQ-LF-Z | 1589-1604-1-ND | MP2565DQ-LF-Z | MP2565DQ-LF-Z | MP2565DQ-LF-Z | MP2565DQ-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2565DQ-LF-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-QFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |