DC/DC CONV, BUCK, 4MHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV RoHS Compliant: Yes
Switching Voltage Regulators 2.5A, 4MHz, 50V Step-Down Converter
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 54AH3390 | MP2565DQ-LF-P |
| Product Name | Dc/dc Conv, Buck, 4Mhz, 85Degc; Topology Monolithic Power Systems (Mps) | Switching Voltage Regulators |
| Input Voltage | 4.5 to 50 volts |