Switching Voltage Regulators 2.5A, 4MHz, 42V Step-Down Converter
DC/DC CONV, BUCK, 4MHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MP2560DQ-LF-P | 54AH3389 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Buck, 4Mhz, 85Degc; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 4.5 to 42 volts |