Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP2560DQ-LF-P

Description
Win Source Part Number: 1199384-MP2560DQ-LF- P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Up to 4MHz Voltage - Output (Max): 39V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP2560
Request a Quote Datasheet
Description
Win Source Part Number: 1199384-MP2560DQ-LF- P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Up to 4MHz Voltage - Output (Max): 39V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP2560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1199384-MP2560DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1199384-MP2560DQ-LF-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1199384-MP2560DQ-LF-P
Win Source Part Number: 1199384-MP2560DQ-LF- P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Up to 4MHz Voltage - Output (Max): 39V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP2560

Win Source Part Number: 1199384-MP2560DQ-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 4MHz
Voltage - Output (Max): 39V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2560

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2560DQ-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2560DQ-LF-P-ND
Voltage Regulators - DC DC Switching Regulators MP2560DQ-LF-P-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2560DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2560DQ-LF-P
Voltage Regulators - DC DC Switching Regulators MP2560DQ-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2560DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2560DQ-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP2560DQ-LF-P
IC REG BUCK ADJ 2.5A 10QFN

IC REG BUCK ADJ 2.5A 10QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2560DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2560DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2560DQ-LF-P
IC REG BUCK ADJ 2.5A 10QFN

IC REG BUCK ADJ 2.5A 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1199384-MP2560DQ-LF-P MP2560DQ-LF-P-ND MP2560DQ-LF-P MP2560DQ-LF-P MP2560DQ-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 4000 kHz 4000 kHz
Unlock Full Specs
to access all available technical data