Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 13-PowerVQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804264-MP2499MGQB-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 270kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 13-QFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 34V
Manufacturer Package: 13-VQFN
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC Reg Buck Adjustable 3A 13QFN
IC REG BUCK ADJ 3A 13QFN
Switching Voltage Regulators NRFND:For New Designs,Recommend MP2499A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 13-PowerVQFN
IC REG BUCK ADJUSTABLE 3A 13QFN
IC REG BUCK ADJUSTABLE 3A 13QFN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1600-2-ND | 804264-MP2499MGQB-Z | 541-MP2499MGQB-Z | MP2499MGQB-Z | MP2499MGQB-Z | MP2499MGQB-Z | MP2499MGQB-Z | MP2499MGQB-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2499MGQB-Z | IC Reg Buck Adjustable 3A 13QFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 13-PowerVQFN | Other; 13-VQFN | Other; 13-PowerVQFN | Other; 13-PowerVQFN | Other; 13-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 34 volts | 34 volts | 0.8000 volts | 0.8000 to 34 volts | 0.8000 volts |