Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 13-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 13-PowerVQFN
IC REG BUCK ADJ 3A 13QFN
IC REG BUCK ADJUSTABLE 3A
Switching Voltage Regulators NRFND:For New Designs,Recommend MP2499A
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2499MGQB-PTR-ND | MP2499MGQB-P | MP2499MGQB-P | MP2499MGQB-P | MP2499MGQB-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 13-PowerVQFN | Other; 13-PowerVQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 34 volts | 0.8000 to 34 volts | 0.8000 volts |