Switching Voltage Regulators 36V, 3A Max, High-Efficiency, Synchronous, Step-Down Converter with Output Line Drop Compensation
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 13-PowerVQFN
IC CONV STEP DOWN 36V 3A 13QFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2499AGQB-Z | MP2499AGQB-Z | MP2499AGQB-Z |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 13-PowerVQFN | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 0.8000 to 34.92 volts | ||
| IOUT | 3 amps | 3 amps |