Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP2499AGQB-P

Description
Win Source Part Number: 965096-MP2499AGQB-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 270kHz Voltage - Output (Max): 34.92V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 13-PowerVQFN Supplier Device Package: 13-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP2499AGQB-PTR, 1589-MP2499AGQB-PDKR ,1589-MP2499AGQB-PCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 965096-MP2499AGQB-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 270kHz Voltage - Output (Max): 34.92V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 13-PowerVQFN Supplier Device Package: 13-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP2499AGQB-PTR, 1589-MP2499AGQB-PDKR ,1589-MP2499AGQB-PCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 965096-MP2499AGQB-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
965096-MP2499AGQB-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 965096-MP2499AGQB-P
Win Source Part Number: 965096-MP2499AGQB-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 270kHz Voltage - Output (Max): 34.92V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 13-PowerVQFN Supplier Device Package: 13-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP2499AGQB-PTR, 1589-MP2499AGQB-PDKR ,1589-MP2499AGQB-PCT Product Status: Obsolete

Win Source Part Number: 965096-MP2499AGQB-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 270kHz
Voltage - Output (Max): 34.92V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 13-PowerVQFN
Supplier Device Package: 13-QFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP2499AGQB-PTR,1589-MP2499AGQB-PDKR,1589-MP2499AGQB-PCT
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2499AGQB-P
Switching Voltage Regulators MP2499AGQB-P
Switching Voltage Regulators 36V, 3A Max, High-Efficiency, Synchronous, Step-Down Converter with Output Line Drop Compensation

Switching Voltage Regulators 36V, 3A Max, High-Efficiency, Synchronous, Step-Down Converter with Output Line Drop Compensation

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP2499AGQB-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2499AGQB-P
Voltage Regulators - DC DC Switching Regulators MP2499AGQB-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 13-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 13-PowerVQFN

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2499AGQB-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2499AGQB-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP2499AGQB-P
IC CONV STEP DOWN 36V 3A 13QFN

IC CONV STEP DOWN 36V 3A 13QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 965096-MP2499AGQB-P MP2499AGQB-P MP2499AGQB-P MP2499AGQB-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 13-PowerVQFN
Special Features Multiple Outputs; Synchronous Rectification
fsw 270 kHz 270 kHz 270 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator IC - 776-CY44C034WQN-G-AVE2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5-REEL - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details