Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2498DV-LF-Z MP2498DV-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725410-MP2498DV-LF-Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 15V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 150kHz ~ 2MHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 30V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725410-MP2498DV-LF-Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 15V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 150kHz ~ 2MHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2498DV-LF-Z - 725410-MP2498DV-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2498DV-LF-Z
725410-MP2498DV-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2498DV-LF-Z 725410-MP2498DV-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725410-MP2498DV-LF-Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 15V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 150kHz ~ 2MHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 30V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 725410-MP2498DV-LF-Z
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 15V
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 150kHz ~ 2MHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 30V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2498DV-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2498DV-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2498DV-LF-Z
IC REG BUCK ADJ 2A 28QFN

IC REG BUCK ADJ 2A 28QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2498DV-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2498DV-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2498DV-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 28-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 28-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2498DV-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2498DV-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2498DV-LF-Z
IC REG BUCK ADJUSTABLE 2A 28QFN

IC REG BUCK ADJUSTABLE 2A 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 725410-MP2498DV-LF-Z MP2498DV-LF-Z MP2498DV-LF-Z MP2498DV-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2498DV-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Output Voltage 15 volts 0.8000 volts 0.8000 to 15 volts
IOUT 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products