IC REG BUCK ADJ 2A 28QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 28-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 28QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2498DV-LF-P | MP2498DV-LF-P | MP2498DV-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 volts | 0.8000 to 15 volts | |
| IOUT | 2 amps | 2 amps | 2 amps |
| fsw | 150 to 2000 kHz | 150 to 2000 kHz | 150 to 2000 kHz |