Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2497DS-LF-Z

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP2497DS-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2497DS-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP2497DS-LF-Z-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2497DS-LF-Z - 789134-MP2497DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2497DS-LF-Z
789134-MP2497DS-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2497DS-LF-Z 789134-MP2497DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789134-MP2497DS-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 25V Input Voltage MIN: 4.5V Voltage Input MAX: 50V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789134-MP2497DS-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 25V
Input Voltage MIN: 4.5V
Voltage Input MAX: 50V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2497DS-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2497DS-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2497DS-LF-Z
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2497DS-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2497DS-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2497DS-LF-Z
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2497DS-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2497DS-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2497DS-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP2497DS-LF-Z-ND 789134-MP2497DS-LF-Z MP2497DS-LF-Z MP2497DS-LF-Z MP2497DS-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2497DS-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 0.8000 to 25 volts 0.8000 volts 0.8000 volts 0.8000 to 25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products