Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078943-MP24971DN-LF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOICE
Purpose: Step-Down
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
IC REG BUCK 5V 1.5A 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078943-MP24971DN-LF | MP24971DN-LF | MP24971DN-LF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP24971DN-LF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | SOIC; Other; 8-SOICE | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Life Cycle Stage | Maturity; Active | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |