IC REG BUCK 5V 1.5A 8SOIC
Switching Voltage Regulators 1.5A, 50V, 100kHz, Non-sync Buck with Prog Current Limit
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP24971DN-LF-PTR-ND | MP24971DN-LF-P | MP24971DN-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 5 volts | 5 to ? volts | |
| IOUT | 1.5 amps | 1.5 amps |