Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885598-MP2496MGR-Z
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - - 2.5A 7V - 36V Input
Package: Reel - TR
Package: 26-PowerVFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP2496
Categories: Power Supplies - Board Mount
Case / Package: 26-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1589-1598-2, 1589-1598-6, MP2496MGR-Z-ND, 1589-1598-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 885598-MP2496MGR-Z |
| Product Name | Power Supplies Board Mount DCDC Converters - MP2496MGR-Z |
| Package Type | Other; 26-QFN (4x4) |