Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 350Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2496GR-P

Description
DC/DC CONV, SYNC BUCK, 350KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current:2.5A; Switching Frequency:350kHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 350KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current:2.5A; Switching Frequency:350kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 350Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3388 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 350Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3388
Dc/dc Conv, Sync Buck, 350Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3388
DC/DC CONV, SYNC BUCK, 350KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current:2.5A; Switching Frequency:350kHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 350KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:36V; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current:2.5A; Switching Frequency:350kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3388
Product Name Dc/dc Conv, Sync Buck, 350Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Frequency 350kHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details