IC REG BUCK ADJ 3A 8SOIC
DC/DC CONV, BUCK, 100KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MP24943DN-LF-P | 92AH1798 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc/dc Conv, Buck, 100Khz, 85Deg C; Topology Monolithic Power Systems (Mps) |
| Output Voltage | 1 to 4.5 volts | 0.8000 to ? volts |