Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 100Khz, 85Degc; Topology Monolithic Power Systems (Mps) MP2492DQ-LF-P

Description
DC/DC CONV, BUCK, 100KHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:800mV RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 100KHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:800mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 100Khz, 85Degc; Topology Monolithic Power Systems (Mps) - 54AH3387 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 100Khz, 85Degc; Topology Monolithic Power Systems (Mps)
54AH3387
Dc/dc Conv, Buck, 100Khz, 85Degc; Topology Monolithic Power Systems (Mps) 54AH3387
DC/DC CONV, BUCK, 100KHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:800mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 100KHZ, 85DEGC; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2492DQ-LF-P
Switching Voltage Regulators MP2492DQ-LF-P
Switching Voltage Regulators 2A 55V Nonsync Buck w/Prog olimit

Switching Voltage Regulators 2A 55V Nonsync Buck w/Prog olimit

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3387 MP2492DQ-LF-P
Product Name Dc/dc Conv, Buck, 100Khz, 85Degc; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details