IC REG BUCK ADJ 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2492DN-LF | MP2492DN-LF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8000 volts | 0.8000 to 15 volts |
| IOUT | 2 amps | 2 amps |