Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 13-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 13-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 13-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 845264-MP2491CGQB-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 13-PowerVFQFN
Package: 13-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2491
Categories: Integrated Circuits (ICs)
Case / Package: 13-QFN (2.5x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP2491CGQB-ZTR,
Switching Voltage Regulators 6A, 32V Step-Down Converter With Programmable Current Limit And Output Voltage Scaling Control
32V, 6A, STEP-DOWN CONVERTER WIT
32V, 6A, STEP-DOWN CONVERTER WIT
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 13-PowerVFQFN
IC REG BUCK ADJ 6A 13QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2491CGQB-ZCT-ND | 845264-MP2491CGQB-Z | MP2491CGQB-Z | MP2491CGQB-Z | MP2491CGQB-Z | MP2491CGQB-Z | MP2491CGQB-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2491CGQB-Z | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 13-PowerVFQFN | Other; 13-QFN (2.5x3) | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.5000 to 30 volts | 0.5000 volts | 0.5000 to 30 volts | 0.5000 volts |